EN
  • EN
  • DE

TDA2009

Part No TDA2009
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 10 +10W STEREO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1265928-TDA2009
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA2009 CAD Model

Description

STMicroelectronics TDA2009 Audio Amplifier IC

The TDA2009 from STMicroelectronics is a monolithic integrated circuit designed for use as an audio class AB amplifier in hi-fi and high-quality audio applications. This versatile IC delivers an impressive performance in a compact form factor, making it an ideal solution for stereo and bridge amplifier configurations.

Key Features

  • High Output Power: The TDA2009 can provide up to 10 + 10 W output power, ensuring robust sound output suitable for a range of audio applications.
  • Wide Supply Voltage Range: Operating on a supply voltage range from 8V to 24V, the TDA2009 offers flexibility for various power supply designs.
  • Low Distortion: With its low harmonic and crossover distortion, the TDA2009 ensures high-fidelity audio reproduction for an immersive listening experience.
  • Thermal Overload Protection: The built-in thermal protection circuit prevents damage from overheating, thereby enhancing the longevity of the IC.
  • Short Circuit Protection: The TDA2009 comes with a short circuit protection feature that safeguards the IC and the connected speakers from potential damage.

Applications

The TDA2009 is suitable for a wide range of audio applications, including:

  • Hi-Fi audio systems
  • Television and monitor audio amplification
  • Portable and home speaker systems
  • Active loudspeakers
  • Car radio amplifiers

Technical Specifications

The TDA2009 boasts technical specifications that make it an excellent choice for audio amplification needs:

  • Output Power: 10W per channel (stereo) or 20W (mono in bridge configuration)
  • Load Impedance: Compatible with 4Ω to 16Ω speakers
  • Frequency Response: Wide audio frequency range for full-spectrum sound
  • Signal-to-Noise Ratio: Ensures clear audio output with minimal noise

The TDA2009's combination of high-quality audio performance, robust protection features, and a versatile supply voltage range make it a top choice for designers and hobbyists alike. Whether you're building or repairing audio equipment, the TDA2009 offers reliability and excellence in sound amplification.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3109 $58.9905
110+ $1.0765 $118.4150
170+ $1.0430 $177.3100
230+ $1.0095 $232.1850
300+ $0.9748 $292.4400
400+ $0.8743 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess