EN
  • EN
  • DE

T74LS374M013TR

Part No T74LS374M013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097850-T74LS374M013TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS374M013TR CAD Model

Description

The T74LS374M013TR is a high-performance integrated circuit from STMicroelectronics, designed for use in a wide range of electronic applications. This device is part of the LS series, which is known for its low-power Schottky technology, making it an ideal choice for power-sensitive designs.

Key Features

  • Octal D-Type Flip-Flop: The T74LS374M013TR features eight edge-triggered D-type flip-flops with 3-state outputs, providing efficient data storage and transfer capabilities.
  • High-Speed Operation: This device is characterized by its fast switching speeds, which is essential for high-performance computing and data processing tasks.
  • Low Power Consumption: Built on low-power Schottky technology, it consumes less power compared to conventional logic devices, which helps in reducing overall system power requirements.
  • Wide Operating Voltage Range: The T74LS374M013TR operates over a wide voltage range, typically from 4.75V to 5.25V, providing flexibility in various power environments.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to multiple devices on a bus, without the risk of bus contention.

Applications

The versatility of the T74LS374M013TR makes it suitable for an array of applications, including:

  • Memory register applications
  • Data storage and transfer in microprocessor systems
  • Buffering and interfacing in digital systems
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The T74LS374M013TR is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions.

Product Packaging

The T74LS374M013TR comes in a surface-mount package, specifically in a SOIC-20 (Small Outline Integrated Circuit) format. This package is widely used in the industry and is known for its compact size and ease of integration into various circuit boards. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess