Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intel
Win Source Part Number 216246-TE28F800C3TA90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F800C3TA90 CAD Model

Description

The Intel TE28F800C3TA90 is an 8-Mbit (1M x 8) flash memory device, part of Intel's flash memory offerings designed for embedded applications. It provides non-volatile storage for code and data, making it a critical component in systems that require reliable data retention even when power is removed. This particular model is engineered for performance and efficiency.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Portable Electronic Devices

Features:

  • 8-Mbit (1M x 8) Memory Organization: Provides ample storage capacity for code and data in embedded applications.
  • Non-Volatile Storage: Ensures data retention even when power is lost.
  • High-Speed Read Operations: Enables quick data access for improved system performance.
  • Sector Erase Architecture: Allows for efficient and flexible memory management.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Extended Temperature Range: Operates reliably across a wide range of environmental conditions.

Benefits:

  • Reliable Data Storage: Guarantees data integrity and availability, essential for critical applications.
  • Enhanced System Responsiveness: Fast read speeds contribute to quicker boot times and overall system performance.
  • Efficient Memory Management: Sector erase functionality simplifies memory updates and reduces erase/program times.
  • Extended Battery Life: Low power consumption makes it ideal for portable and battery-operated devices.
  • Robust Operation in Harsh Environments: Wide temperature range ensures reliable performance in challenging conditions.

The TE28F800C3TA90 is typically packaged in a TSOP (Thin Small Outline Package), allowing for compact integration into various electronic devices. Its combination of high performance, non-volatility, and low power consumption makes it well-suited for a wide range of embedded applications. This flash memory device ensures that critical data and code are stored securely and can be accessed quickly, contributing to the overall efficiency and reliability of the system.

Technical Specifications:

  • Density: 8 Mbit
  • Organization: 1M x 8
  • Package Type: TSOP
  • Operating Voltage: 3V or 5V (depending on specific variant)

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 3V 8Mbit 8M x 1Bit 8ns 8-Pin SOIC N T/R
Lowest to $4.0560
ECAD model for M25P80-VMW6TGBA
STMicroelectronics
St-micro M28F256-12C1 Icflash
Need more? Email Us
ECAD model for M28F256-12C1
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Lowest to $21.1210
ECAD model for S29GL512T11FHIV10
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Need more? Email Us
ECAD model for S25FS128SAGBHI203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8327 $64.1445
75+ $1.5038 $112.7850
120+ $1.4568 $174.8160
160+ $1.4097 $225.5520
210+ $1.3628 $286.1880
280+ $1.2218 $342.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 632 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention