Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT220AB
Win Source Part Number 038540-T410-600W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T410-600W CAD Model

Description

The T410-600W is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac is capable of switching and controlling AC currents up to 4A, with a maximum voltage of 600W, making it suitable for a wide range of applications such as motor control, lighting dimming, and heating regulation.

Key Features:

  • On-State RMS Current (I<sub>T(RMS)): The device can handle a continuous RMS current of up to 4A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage (V<sub>DRM): With a repetitive peak off-state voltage of 600V, the T410-600W is designed to withstand high voltage transients, providing reliable performance in a variety of circuit conditions.
  • Gate Trigger Voltage (V<sub>GT): The low gate trigger voltage makes the triac easy to drive and activate, ensuring efficient operation even at low voltage levels.
  • Gate Trigger Current (I<sub>GT): The device requires a minimal gate trigger current, allowing for compatibility with a wide range of drive circuits and reducing power consumption.
  • Non-Repetitive Surge Peak On-State Current (I<sub>TSM): The T410-600W can handle a high surge current, providing robust performance during short-term overload conditions.
  • Operating Junction Temperature Range: The triac operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Package: Available in a TO-220AB package, the T410-600W is easy to integrate into PCB designs and offers good heat dissipation characteristics.

Applications:

The versatility of the T410-600W triac makes it an ideal choice for a variety of applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Electric heating (e.g., fan heaters, thermostats)
  • Motor control (e.g., small motor starters, speed controllers)
  • Power tools (e.g., drills, saws)

With its reliable performance and robust design, the STMicroelectronics T410-600W triac is a solid choice for designers and engineers looking to control and switch AC power in a compact and efficient manner.

You May Also Be Interested in

WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,760 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention