EN
  • EN
  • DE

STGWA60V60DF

Part No STGWA60V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT BIPO 600V 60A TO247-3  /  IGBT Trench Field Stop 600 V 80 A 375 W Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 60A
Power - Max 375 W
Switching Energy 750µJ (on), 550µJ (off)
Input Type Standard
Gate Charge 334 nC
Td (on/off) @ 25°C 60ns/208ns
Test Condition 400V, 60A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 74 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1025004-STGWA60V60DF
Ultra Librarian 3D Model Ultra Librarian STGWA60V60DF CAD Model

Description

STGWA60V60DF - STMicroelectronics Power MOSFET

The STGWA60V60DF is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is engineered to deliver high efficiency and reliability in a wide range of power conversion and management applications. Thanks to its advanced technology and design, the STGWA60V60DF is an excellent choice for designers looking to optimize their systems for better performance and energy savings.

Constructed with STMicroelectronics' innovative MDmesh™ DM2 technology, the STGWA60V60DF boasts extremely low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), which translates into superior switching performance and lower conduction losses. This power MOSFET is capable of handling a maximum continuous drain current (I<sub>D) of 60A, making it suitable for high-power applications.

With a drain-source voltage (V<sub>DS) of 600V, the STGWA60V60DF provides a generous safety margin for electrical devices operating at high voltages. This feature, combined with its high dv/dt capability, ensures safe and reliable operation even under harsh conditions. The device's fast recovery diode further enhances its performance by minimizing reverse-recovery time and reducing switching losses.

The STGWA60V60DF comes in a TO-247 long leads package, which is known for its excellent thermal characteristics. This package allows for efficient heat dissipation, ensuring the MOSFET operates within its specified temperature range, thus prolonging its lifespan and maintaining consistent performance over time.

Applications for the STGWA60V60DF are diverse and include high-efficiency converters, welding equipment, switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and motor drives. Its robustness and reliability also make it an ideal choice for renewable energy applications such as solar inverters and wind turbine converters.

Overall, the STGWA60V60DF from STMicroelectronics represents a powerful solution for engineers and designers looking to enhance the efficiency, reliability, and thermal management of their power systems. Its cutting-edge technology and strong performance parameters make it a top contender in the field of power MOSFETs.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5081 $59.6377
41+ $2.8785 $118.0185
63+ $2.7886 $175.6818
86+ $2.6985 $232.0710
111+ $2.6087 $289.5657
149+ $2.3388 $348.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
In Stock: 336 pieces Factory Stock: 15 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess