EN
  • EN
  • DE

MC80F1504MP

Part No MC80F1504MP
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830460-MC80F1504MP
Ultra Librarian 3D Model Ultra Librarian MC80F1504MP CAD Model

Description

The ABOV MC80F1504MP is a microcontroller unit (MCU) based on the enhanced 8051 core. It is designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and cost-effectiveness. This MCU is particularly suited for applications requiring precise control, data processing, and communication capabilities.

Applications:

  • Motor control: Ideal for controlling small DC motors, stepper motors, and BLDC motors.
  • Home appliances: Suitable for use in washing machines, refrigerators, microwave ovens, and other smart home devices.
  • Industrial control: Can be used in various industrial automation systems, including process control, sensor monitoring, and data acquisition.
  • Consumer electronics: Applicable in remote controls, toys, and other consumer products requiring microcontroller functionality.
  • Lighting control: Effective in controlling LED lighting systems, dimming circuits, and color mixing applications.

Features:

  • Enhanced 8051 Core: Provides efficient instruction execution and a familiar programming environment.
  • Flash Memory: Includes programmable flash memory for storing application code and data.
  • SRAM: Offers static RAM for data storage and manipulation during operation.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, event counting, and PWM generation.
  • UART: Features a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI/I2C: Supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) for interfacing with external devices and sensors.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • GPIO: General-Purpose Input/Output (GPIO) pins for flexible interfacing with external components.
  • Low-Power Operation: Designed for low-power consumption, making it suitable for battery-powered applications.

Benefits:

  • High Performance: The enhanced 8051 core provides efficient processing capabilities, enabling complex tasks to be executed effectively.
  • Cost-Effective: The MCU offers a balance of features and performance at a competitive price point.
  • Flexible Integration: Its various communication interfaces and GPIO pins allow for easy integration with a wide range of external devices and sensors.
  • Low Power Consumption: The low-power design makes it suitable for battery-powered and energy-conscious applications.
  • Easy Development: The familiar 8051 architecture and comprehensive development tools simplify the development process.

The MC80F1504MP provides a robust and versatile solution for a variety of embedded control applications. Its combination of processing power, communication interfaces, and low-power operation makes it a compelling choice for designers seeking a reliable and efficient microcontroller.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9404 $58.2120
75+ $1.5916 $119.3700
115+ $1.5419 $177.3185
155+ $1.4923 $231.3065
205+ $1.4426 $295.7330
270+ $1.2936 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,448 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess