EN
  • EN
  • DE

FERD20H100SB-TR

Part No FERD20H100SB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 100V 20A DPAK  /  Diode FERD (Field Effect Rectifier Diode) 100 V 20A Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 705 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 140 µA @ 100 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 175°C (Max)
Base Product Number FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-16946-1,497-16946-2,FERD20H100SB-TR-ND,497-16946-6
Standard Package 2,500
Win Source Part Number 1059037-FERD20H100SB-TR
Ultra Librarian 3D Model Ultra Librarian FERD20H100SB-TR CAD Model

Description

FERD20H100SB-TR from STMicroelectronics

The FERD20H100SB-TR is a cutting-edge semiconductor component produced by STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product belongs to the family of Field Effect Rectifier Diodes (FERDs) and is designed to offer high efficiency and reliability for a wide range of power management applications.

Key Features

  • Low Forward Voltage Drop: The FERD20H100SB-TR is engineered to have a very low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Switching Speed: This diode is capable of very fast switching, making it suitable for high-frequency applications where swift transitions are essential.
  • Robustness: The device is encapsulated in a robust package that ensures its durability and longevity, even under challenging environmental conditions.
  • High Surge Current Capability: It is designed to withstand high surge currents, which is vital for applications that experience transient over-voltage conditions.
  • Low Reverse Recovery Time: The FERD20H100SB-TR boasts a low reverse recovery time, which minimizes power loss during the transition from conducting to non-conducting states.

Applications

The FERD20H100SB-TR is versatile and can be used in various applications, such as:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Motor control circuits
  • Automotive applications

Technical Specifications

  • Voltage Ratings: The diode has a repetitive peak reverse voltage (V<sub>RRM) of 100V, which allows it to handle typical voltage requirements in various circuits.
  • Current Ratings: It can support a continuous forward current (I<sub>F) of up to 20A, making it suitable for high current applications.
  • Package: The FERD20H100SB-TR comes in a surface-mount D²PAK package, which is commonly used for high power density and space-constrained environments.

Overall, the FERD20H100SB-TR from STMicroelectronics is an excellent choice for designers looking for a high-performance diode that can enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7223 $50.5610
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
360+ $0.5556 $200.0160
470+ $0.5371 $252.4370
625+ $0.4815 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess