EN
  • EN
  • DE

T1235T-8FP

Part No T1235T-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 800V TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A, 95A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 40mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 1104791-T1235T-8FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1235T-8FP CAD Model

Description

STMicroelectronics Product T1235T-8FP Overview

The T1235T-8FP is a cutting-edge Triac, designed and manufactured by STMicroelectronics, which is renowned for its high-quality semiconductor products. This particular component is part of the ST's Triac portfolio that is engineered to address the needs of AC load control applications. It is specifically crafted to offer outstanding performance in a wide range of applications such as home appliances, lighting solutions, and industrial control systems.

Key Features

  • Voltage Capability: The T1235T-8FP is designed to handle voltages up to 600V, making it suitable for various mains-powered applications.
  • Current Rating: With a current rating of 12A, this Triac is capable of controlling moderately high power levels, ensuring reliable performance in demanding situations.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, which allows for easy interfacing with microcontrollers and other logic-level devices.
  • Snubberless Technology: It incorporates ST's Snubberless technology, which enhances the device's capability to handle inductive loads without the need for additional external components.
  • Package: The T1235T-8FP comes in a TO-220FP package, which is known for its robustness and excellent thermal performance, ensuring reliability even under high power and temperature conditions.

Applications

The versatility of the T1235T-8FP allows it to be used in a multitude of applications. Some of the common applications include:

  • Lighting control systems (e.g., dimmers, smart lighting)
  • Motor control circuits for home appliances (e.g., washing machines, air conditioners)
  • Power tools requiring variable speed and power control
  • Industrial process control equipment

Quality and Reliability

STMicroelectronics ensures that all its products, including the T1235T-8FP, meet the highest standards of quality and reliability. The device is subjected to rigorous testing and quality control procedures, ensuring that it performs to its specifications in the field. With its excellent performance characteristics and ST's commitment to quality, the T1235T-8FP is an ideal choice for designers looking for a reliable Triac solution.

You May Also Be Interested in

Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6644 $50.6236
46+ $2.1862 $100.5652
71+ $2.1179 $150.3709
98+ $2.0496 $200.8608
127+ $1.9813 $251.6251
169+ $1.7763 $300.1947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess