Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155327-BTA24-800CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Lighting, Power Management
Ultra Librarian 3D Model Ultra Librarian BTA24-800CW CAD Model

Description

The BTA24-800CW is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current of up to 25A. This robust semiconductor device is a member of STMicroelectronics' Snubberless™ high-temperature series, which means it possesses the capability to work under extreme temperature conditions without the need for additional snubber circuitry. The BTA24-800CW is an ideal solution for a wide range of applications that require reliable and efficient control of AC power.

Key Features

  • High Current Rating: Capable of handling continuous on-state currents up to 25A, making it suitable for high power applications.
  • High Voltage Capability: With an off-state voltage of 800V, this triac can be used in circuits with high peak line voltages, providing ample margin for safety and reliability.
  • Snubberless Technology: The BTA24-800CW incorporates ST's Snubberless technology, which enhances the commutation performance and reduces the need for external snubber circuit components.
  • High-Temperature Operation: This device is designed to operate reliably at junction temperatures up to 150°C, ensuring performance stability even under thermal stress.
  • Gate Trigger Current: The triac has a specified gate trigger current (I<sub>GT) that allows for direct drive capability with microcontrollers for simplified circuit designs.

Applications

The BTA24-800CW is versatile and can be used in various applications that require efficient AC load control. Common applications include:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC solid-state relays
  • Inductive load control systems

Package and Quality

STMicroelectronics packages the BTA24-800CW in a robust and isolated TO-220AB package, which not only aids in heat dissipation but also provides electrical isolation from the mounting surface. The product adheres to the highest quality standards, ensuring long-term reliability and performance in industrial and consumer applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223 / TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Need more? Email Us
ECAD model for Z0107MN6AA4
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
85+ $1.3374 $113.6790
130+ $1.2956 $168.4280
180+ $1.2538 $225.6840
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,019 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention