EN
  • EN
  • DE

T1035H-6G-TR

Part No T1035H-6G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 10A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054320-T1035H-6G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1035H-6G-TR CAD Model

Description

The T1035H-6G-TR is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This state-of-the-art semiconductor device is part of the high-temperature Snubberless™ series, which is specifically engineered to operate at junction temperatures up to 150°C, ensuring reliability and stability in harsh environments.

With a repetitive peak off-state voltage (VDRM/VRRM) of 600 V and an RMS on-state current (IT(RMS)) of 10 A, the T1035H-6G-TR is well-suited for applications that require efficient power control. The device is capable of handling high surge currents without failure, with a non-repetitive surge peak on-state current (ITSM) of 95 A at 60 Hz, ensuring robust performance during short overloads.

The T1035H-6G-TR features a high immunity to dV/dt, which allows the Triac to withstand high voltage transients, making it an excellent choice for applications that may experience sudden voltage spikes. This high dV/dt capability also enables the Triac to be used in conjunction with inductive loads without the need for additional snubber circuits, simplifying design and reducing component count.

This Triac also boasts a low gate trigger current (IGT), which means that it can be directly driven by microcontrollers or other low-power gate trigger circuits. This feature is particularly beneficial in applications where power efficiency is crucial, as it minimizes power loss during the triggering phase.

The T1035H-6G-TR comes in a surface-mount D2PAK package, which is designed to optimize thermal performance and minimize the PCB space required. The device is also RoHS compliant and halogen-free, making it an environmentally friendly choice for modern electronic designs.

Overall, the T1035H-6G-TR from STMicroelectronics is a highly versatile and reliable Triac, ideal for controlling AC power in home appliances, lighting systems, motor control circuits, and various other applications where efficient and robust power control is necessary.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1923 $50.4229
56+ $1.7988 $100.7328
87+ $1.7426 $151.6062
119+ $1.6864 $200.6816
154+ $1.6302 $251.0508
206+ $1.4615 $301.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess