EN
  • EN
  • DE

STW9N150

Part No STW9N150
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Trans MOSFET N-CH 1.5KV 8A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 1500V 8A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Rds On (Max) @ Id Vgs 2.5 Ohm @ 4A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 89.3nC @ 10V
Input Capacitance (Ciss) @ Vds 3255pF @ 25V
Power - Max 320W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog N-Channel Standard FETs
Win Source Part Number 086886-STW9N150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STW9N150
Introduction Date May 24, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STW9N150 CAD Model

Description

The STW9N150 from STMicroelectronics is a state-of-the-art high voltage N-channel Power MOSFET designed to deliver exceptional performance and reliability. This device is a part of ST's MDmesh™ series, which is well-known for its revolutionary vertical structure. The STW9N150 is particularly suited for applications requiring high voltage operation and low on-resistance.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 1500V, the STW9N150 is capable of handling high voltage applications with ease, making it ideal for power supply units and lighting applications.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is remarkably low, ensuring high efficiency and reduced power losses during operation.
  • High Current Rating: This MOSFET can handle a continuous drain current (I<sub>D) of up to 9A, which is sufficient for a wide range of high power applications.
  • Fast Switching Speed: The device's fast switching capabilities make it suitable for high-frequency circuits, contributing to improved overall performance.
  • MDmesh™ Technology: This proprietary technology from STMicroelectronics provides an optimal trade-off between on-resistance and switching performance, tailored for high-efficiency power conversion.

Applications

The STW9N150 is versatile and can be used in a variety of applications. Some of the most common applications include:

  • Switch Mode Power Supplies (SMPS)
  • High Voltage DC-DC Converters
  • LED Lighting
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW9N150 is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand challenging environmental conditions and deliver consistent performance over its lifespan.

Ordering Information

To order the STW9N150 or to obtain more information about pricing and availability, please visit the STMicroelectronics website or contact an authorized distributor. The product is available in a TO-247 package, which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3268 $55.9608
12+ $8.7365 $104.8380
18+ $8.4413 $151.9434
26+ $7.8510 $204.1260
34+ $7.5559 $256.9006
42+ $7.2607 $304.9494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess