EN
  • EN
  • DE

STW81100AT-1

Part No STW81100AT-1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Frequency - Max 4.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VFQFPN (5x5)
Base Product Number STW81100
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265377-STW81100AT-1
Ultra Librarian 3D Model Ultra Librarian STW81100AT-1 CAD Model

Description

The STW81100AT-1 from STMicroelectronics is a versatile, multi-band RF synthesizer/VCO (Voltage-Controlled Oscillator) that is designed to meet the stringent requirements of various wireless communication systems. This integrated device delivers exceptional performance and flexibility, making it an ideal choice for applications in telecommunications, satellite communications, and professional mobile radios.

Key Features

  • Wide Frequency Range: The STW81100AT-1 can generate frequencies from 625 MHz to 2.5 GHz directly, and with the use of external components, the frequency range can be extended up to 3.8 GHz.
  • Dual PLL Architecture: It includes two independent Phase-Locked Loops (PLLs) that allow for simultaneous generation of both local oscillator (LO) signals and reference signals with low phase noise and high spectral purity.
  • Integrated VCOs: The device features two integrated VCOs with a wide tuning range, reducing the need for external components and simplifying the design process.
  • Low Phase Noise: The STW81100AT-1 is designed to achieve low phase noise performance, which is critical for high-quality signal transmission and reception.
  • Programmable Charge Pump: The charge pump current can be programmed to optimize the loop filter and PLL performance for different applications.
  • Flexible Power Supply: It operates over a wide power supply range from 2.7V to 3.3V, accommodating various system power requirements.
  • Serial Interface: A three-wire serial interface is provided for programming the device, enabling easy integration into system designs.

Applications

The STW81100AT-1 is designed for a broad range of applications that require high-performance frequency synthesis, including:

  • Wireless base stations
  • Wireless local loop systems
  • Microwave point-to-point systems
  • Broadband wireless access systems
  • Test equipment

Conclusion

In summary, the STW81100AT-1 from STMicroelectronics is a powerful and flexible RF synthesizer/VCO solution that offers designers the ability to achieve high-performance signal generation across a wide frequency range. Its integrated features and ease of use make it a valuable component in the development of advanced communication systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess