EN
  • EN
  • DE

LMK04101SQE/NOPB

Part No LMK04101SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND W/PLL 48WQFN / Clock Generator 0.001MHz to 400MHz-IN 983.04MHz-OUT 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, 2VPECL, LVPECL
Number of Circuits 1
Frequency - Max 1.08GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779496-LMK04101SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK04101
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK04101SQE/NOPB CAD Model

Description

Product Overview: LMK04101SQE/NOPB

The LMK04101SQE/NOPB from Texas Instruments is a precision clock conditioner that combines an advanced Phase-Locked Loop (PLL) with a Voltage Controlled Oscillator (VCO) to provide a high-performance frequency synthesis and jitter cleaning solution. This device is designed to meet the stringent clocking requirements of high-speed communication systems, data converters, and other applications requiring low-jitter and high-accuracy clock signals.

Key Features

  • Low Phase Noise and Jitter: The LMK04101SQE/NOPB is engineered to deliver exceptionally low phase noise and jitter, making it ideal for applications where signal integrity is critical.
  • Flexible Clock Management: This device supports multiple independent output clocks that can be configured to various frequencies, allowing for flexibility in system design and compatibility with various interface standards.
  • Programmable PLL: The PLL can be programmed via an I²C or SPI interface, enabling precise control over output frequencies and allowing for easy integration into system designs.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design by reducing the need for external components, thus saving board space and potentially reducing system cost.
  • Power Supply: It operates from a single 3.3V supply, providing ease of use and compatibility with standard power rails.

Applications

  • Telecommunication infrastructure
  • Networking equipment
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Wireless base stations

Quality and Reliability

The LMK04101SQE/NOPB is available in a surface-mount package and is characterized for operation over the industrial temperature range. Texas Instruments ensures high standards of quality and reliability for its components, making this clock conditioner a trusted choice for engineers and designers. The part number "NOPB" indicates that this product is offered in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.

Conclusion

With its high-performance PLL, integrated VCO, and flexible output frequency options, the LMK04101SQE/NOPB from Texas Instruments stands out as a versatile solution for clock conditioning in a wide range of applications. Its low-jitter performance and programmability make it an essential component in achieving system stability and signal integrity in complex electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6973 $59.0919
7+ $16.1619 $113.1333
10+ $15.6569 $156.5690
14+ $15.1518 $212.1252
18+ $14.6467 $263.6406
23+ $13.1316 $302.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess