EN
  • EN
  • DE

SMP100MC-230

Part No SMP100MC-230
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 230V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 285V
Voltage - Off State 230V
Current - Peak Pulse (8/20μs) 300A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098559-SMP100MC-230
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP100MC-230 CAD Model

Description

The SMP100MC-230 from STMicroelectronics is a robust Transil™ device designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This high-performance transient voltage suppressor (TVS) is specifically engineered to safeguard telecommunication interfaces, such as T1/E1 lines, ADSL, ISDN U-interfaces, and xDSL applications.

Key Features

  • Peak Pulse Power: The SMP100MC-230 can handle 100W (10/1000 µs surge) peak pulse power, providing reliable protection against surges.
  • Stand-off Voltage: It has a stand-off voltage of 230V, which helps to ensure the safe operation of the protected device under typical line conditions.
  • Low Capacitance: The device features low capacitance, making it suitable for high-speed data line applications without significantly affecting signal integrity.
  • Bidirectional Device: It offers bidirectional clamping which is beneficial in AC line protection or where the polarity of the transient could be either positive or negative.
  • Compliance: The SMP100MC-230 complies with IEC 61000-4-5 and GR-1089-Core standards, ensuring compatibility with global regulatory requirements.

Applications

The SMP100MC-230 is ideal for a wide range of applications, including:

  • Telecommunication protection: T1/E1 lines, xDSL, ISDN, etc.
  • Networking: Ethernet, LAN/WAN equipment.
  • Industrial systems: PLCs, inverters, and other control systems.
  • Consumer electronics: Set-top boxes, gateways, and modems.

Reliability and Safety

STMicroelectronics is committed to providing products that meet the highest standards of reliability and safety. The SMP100MC-230 is no exception, offering reliable transient and surge protection to ensure the longevity and stable operation of your electronic systems. By choosing the SMP100MC-230, you are investing in a product that will enhance the durability and performance of your electronic equipment.

For detailed specifications, application notes, and additional information, visit the STMicroelectronics website or contact their technical support team.

You May Also Be Interested in

Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess