EN
  • EN
  • DE

SMP100MC-360

Part No SMP100MC-360
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 360V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 450V
Voltage - Off State 360V
Current - Peak Pulse (8/20μs) 300A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098562-SMP100MC-360
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100MC-360 CAD Model

Description

STMicroelectronics SMP100MC-360 Product Overview

The SMP100MC-360 is a state-of-the-art Transil™ protection device designed by STMicroelectronics, a leader in the semiconductor industry. This robust component is specifically engineered to protect sensitive electronic equipment against voltage transients induced by both inductive load switching and lightning surges. Its bidirectional clamping feature and high surge capability make it an ideal choice for safeguarding telecommunication systems, computer interfaces, and other vulnerable circuits.

Key Features

  • Peak Pulse Power: The SMP100MC-360 can handle a peak pulse power of 400 W (10/1000 μs), providing substantial protection against electrical surges.
  • Stand-off Voltage: With a stand-off voltage of 360 V, it is well-suited for higher voltage applications, ensuring equipment remains safe under various conditions.
  • Low Capacitance: The device offers a low capacitance, making it ideal for high-speed data lines where signal integrity is paramount.
  • Bidirectional Protection: This feature allows the SMP100MC-360 to clamp both positive and negative transients, ensuring comprehensive protection for connected circuits.

Applications

The versatile nature of the SMP100MC-360 makes it suitable for a wide range of applications, including:

  • Telecommunication devices such as modems, line cards, and exchange equipment.
  • Computer interfaces where data integrity and protection against electrical noise are crucial.
  • Industrial control systems that require robust protection against surges and spikes.
  • Consumer electronics that need to comply with regulatory standards for surge protection.

Reliability and Compliance

The SMP100MC-360 is manufactured by STMicroelectronics with the highest quality standards, ensuring long-term reliability and performance. It complies with international standards such as IEC 61000-4-5 and IEC 61000-4-2, providing assurance of its protective capabilities.

Conclusion

With its advanced features and reliable performance, the STMicroelectronics SMP100MC-360 Transil™ protection device is an excellent choice for designers looking to enhance the safety and longevity of their electronic systems. Its ability to efficiently dissipate transient overvoltages and minimize the risk of damage to sensitive components makes it a valuable component in any high-voltage protection strategy.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess