EN
  • EN
  • DE

STIL06-T5/R

Part No STIL06-T5/R
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR PENTAWATT5 T5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Dimension Pentawatt-5 T5 (Straight Leads)
Win Source Part Number 047352-STIL06-T5/R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STIL06-T5/R CAD Model

Description

The STIL06-T5/R is a state-of-the-art LED driver integrated circuit (IC) from STMicroelectronics, a leader in semiconductor solutions. This product is designed to provide high-efficiency power conversion and control for LED lighting applications. It is particularly suitable for LED modules used in general lighting, including commercial, residential, and industrial spaces.

Key Features

  • High Efficiency: The STIL06-T5/R is engineered to maximize the efficiency of LED lighting systems, reducing energy consumption and heat generation.
  • Wide Input Voltage Range: This IC can accommodate a broad range of input voltages, making it versatile for various power supply conditions.
  • Constant Current Output: It provides a stable and precise constant current output to ensure consistent luminosity and color temperature of the LEDs.
  • Integrated Protections: The device includes features such as overvoltage, short-circuit, and thermal shutdown protections to enhance the reliability and longevity of the lighting system.
  • Dimming Capability: It supports both analog and PWM dimming control, allowing for adjustable brightness levels to suit different environments or user preferences.
  • Compact Design: The STIL06-T5/R is designed with a small footprint, enabling its use in space-constrained applications without compromising performance.

Applications

The versatility of the STIL06-T5/R LED driver makes it an excellent choice for a wide array of lighting applications, including:

  • Indoor and outdoor lighting fixtures
  • Architectural lighting
  • Street lighting
  • Emergency lighting systems
  • Backlighting for signage and displays

Technical Specifications

The STIL06-T5/R boasts a robust set of technical specifications designed to meet the rigorous demands of modern LED lighting systems:

  • Supply Voltage: [Insert specific voltage range]
  • Output Current Range: [Insert specific current range]
  • Operating Temperature Range: [Insert temperature range]
  • Package: [Insert package type]

For a comprehensive understanding of the STIL06-T5/R's capabilities and to ensure proper integration into your LED lighting solutions, please refer to the detailed datasheet provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess