EN
  • EN
  • DE

SMP100MC-320

Part No SMP100MC-320
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 320V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 390V
Voltage - Off State 320V
Current - Peak Pulse (8/20μs) 300A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098561-SMP100MC-320
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP100MC-320 CAD Model

Description

The SMP100MC-320 from STMicroelectronics is a state-of-the-art Transil surge protection device designed to safeguard sensitive electronic circuits from voltage transients induced by lightning and other transient voltage events. This robust component is a must-have for any application where reliability and safety are paramount.

Key Features

  • Stand-off Voltage: The SMP100MC-320 offers a stand-off voltage of 320V, making it suitable for a wide range of applications that require high voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400 W (10/1000 μs), providing reliable protection against powerful surges.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected components are exposed to minimal stress during voltage spikes.
  • Fast Response Time: With an extremely fast response time, the SMP100MC-320 reacts quickly to transient events, thereby minimizing potential damage.
  • Low Capacitance: The device has low capacitance, which is crucial for preserving signal integrity in high-speed communication lines.

Applications

The SMP100MC-320 is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Computer systems
  • Industrial electronics
  • Power supply protection
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The SMP100MC-320 is no exception, as it is manufactured to meet the highest industry standards. It is compliant with the IEC 61000-4-5 standard, which specifies the requirements for surge immunity, ensuring that your electronics are well-protected in the most demanding situations.

Environmental Compliance

The SMP100MC-320 is also environmentally friendly, complying with RoHS and REACH regulations, which limits the use of hazardous substances in electronic components. This commitment to environmental sustainability makes the SMP100MC-320 an excellent choice for eco-conscious applications.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess