EN
  • EN
  • DE

STW50N10

Part No STW50N10
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262374-STW50N10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW50N10 CAD Model

Description

STW50N10 - High-Performance N-Channel Power MOSFET by STMicroelectronics

The STW50N10 is a robust N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is engineered to deliver high-speed switching performance with low on-resistance and high blocking voltage, making it suitable for a wide range of power applications.

Key Features

  • Voltage and Current: The STW50N10 is capable of handling a drain-source voltage (V<sub>DS) of 100V, which makes it ideal for high-voltage applications. Additionally, it can support a continuous drain current (I<sub>D) of up to 50A, ensuring its ability to manage significant power.
  • Low R<sub>DS(on): With an on-resistance as low as 0.028Ω, this MOSFET provides efficient power conversion, which can lead to energy savings and reduced heat generation.
  • Fast Switching: The device is characterized by its fast switching speed, which enhances the performance of power circuits by reducing switching losses.
  • Avalanche Ruggedness: The STW50N10 is designed to be rugged and is guaranteed to withstand stressful conditions, including those that may lead to avalanche breakdowns.
  • Gate Charge: It has an optimized gate charge that allows for the use of smaller and more efficient drivers.

Applications

The STW50N10 is a versatile component that can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current Switching
  • Motor Control Systems
  • DC-AC Converters for Solar Energy Systems
  • Automotive Applications
  • Custom Power Supply Designs

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STW50N10 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding situations. Whether for industrial, automotive, or consumer applications, the STW50N10 from STMicroelectronics is a choice you can trust for efficient power management and control.

Conclusion

With its combination of high-voltage capability, low on-resistance, fast switching, and rugged design, the STW50N10 is an excellent choice for designers looking to optimize their power circuitry. STMicroelectronics' dedication to innovation and quality makes the STW50N10 a reliable and efficient solution for a wide array of power management challenges.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess