Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anpec
Win Source Part Number 1146417-APL5605
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5605 CAD Model

Description

The APL5605 is a high-efficiency synchronous buck converter manufactured by Anpec Electronics. This step-down converter is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a wide range of applications, including portable devices and power supplies.

Applications:

  • Portable Devices: Smartphones, tablets, and digital cameras.
  • Power Banks: Efficiently converting battery voltage to a stable output.
  • Point of Load (POL) Regulation: Supplying power to specific components on a circuit board, such as microprocessors and memory chips.
  • Embedded Systems: Industrial control systems, IoT devices, and automation equipment.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and improves efficiency.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexibility in powering different devices.
  • Overcurrent Protection: Protects the converter and load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the converter.
  • Internal Compensation: Simplifies design and reduces the number of external components.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Improved System Performance: Stable and regulated output voltage ensures reliable operation of sensitive electronics.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features prevent damage and increase system reliability.
  • Simplified Design: Internal compensation simplifies the design process and reduces BOM cost.
  • Flexible Power Solution: Adjustable output voltage allows for a wide range of applications.

Additional Details:

The APL5605 is characterized by its ability to handle high switching frequencies, typically in the MHz range, which allows for smaller external components and a more compact design. It also incorporates features like soft-start to limit inrush current during startup and improve system stability. The device is commonly used in applications requiring a high-efficiency, compact, and reliable power conversion solution. Its thermal performance is enhanced through optimized package design, allowing for operation at higher ambient temperatures.

You May Also Be Interested in

Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $25.7817
ECAD model for AD7945BR
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5347 $74.1388
9+ $15.2076 $136.8684
14+ $14.7328 $206.2592
19+ $14.2580 $270.9020
24+ $13.7820 $330.7680
32+ $12.3565 $395.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention