Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 93mOhm at 17A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 56nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2500pF at 100V
Power Dissipation (Maximum) 250W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Part Number Series STW43N
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810414-STW43N60DM2
Ultra Librarian 3D Model Ultra Librarian STW43N60DM2 CAD Model

Description

The STW43N60DM2 is a high-performance N-channel MOSFET developed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed using ST's advanced MDmesh™ DM2 technology which combines high breakdown voltage with low on-resistance, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STW43N60DM2 is well-suited for high voltage applications that require efficient power conversion.
  • Low On-Resistance: Featuring an on-resistance (R<sub>DS(on)) as low as 0.150 ohm, this MOSFET ensures minimal power loss during operation, which enhances overall efficiency.
  • Reduced Gate Charge: The device has a low gate charge (Q<sub>g), which reduces switching losses and enables faster switching speeds.
  • High Current Capacity: The STW43N60DM2 can handle continuous drain currents up to 31A, making it suitable for high-current applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability even under extreme conditions.
  • Improved dv/dt Capability: The MOSFET's enhanced dv/dt capability ensures reliability in hard switching applications.

Applications

The versatile STW43N60DM2 MOSFET is ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-performance DC-DC converters
  • LED lighting solutions
  • Welding equipment
  • High-frequency inverters
  • Power factor correction circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW43N60DM2 is no exception, with its robust design and manufacturing process ensuring long-term reliability for critical applications. Whether you're designing power supplies or industrial converters, this MOSFET provides the performance and dependability that engineers expect from STMicroelectronics.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8716 $61.8444
20+ $5.6383 $112.7660
31+ $5.4621 $169.3251
43+ $5.2858 $227.2894
55+ $5.1097 $281.0335
74+ $4.5811 $339.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,400 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention