Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237501-BTA06-700BRG
Popularity Low
Supply and Demand Status Limited
Family Name BTA06-700B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA06-700BRG CAD Model

Description

The BTA06-700BRG is a high-performance triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This triac is designed to control AC power in a wide range of applications, from simple household appliances to complex industrial systems. With its robust design and reliable performance, the BTA06-700BRG is an excellent choice for designers seeking a versatile and efficient power control solution.

Key Features

  • Current Rating: The BTA06-700BRG has a maximum current rating of 6A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: It features a repetitive peak off-state voltage (VDRM) of 700V, which ensures stable operation under high voltage conditions.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) allows for easy triggering with simple gate drive circuits.
  • Surge Current Capability: It can handle surge currents, providing a level of protection against short-term overloads.
  • Package Type: Housed in a TO-220AB package, the BTA06-700BRG offers a compact footprint while allowing for effective heat dissipation.
  • Snubberless Technology: ST's Snubberless technology reduces the need for additional external components, simplifying design and reducing system costs.

Applications

The BTA06-700BRG is suitable for a diverse range of applications, including:

  • Motor control circuits
  • Lighting systems, including dimmers
  • Heating and temperature control systems
  • AC power switching
  • Home appliances such as ovens, washing machines, and air conditioners

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The BTA06-700BRG is no exception, as it has undergone rigorous testing to ensure reliability and performance under various conditions. With its combination of high voltage capability, robust surge current handling, and Snubberless technology, this triac represents a dependable choice for efficient AC power control.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4
WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention