Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1011890-ACST4-7SB-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST4-7SB-TR CAD Model

Description

Product Overview: ACST4-7SB-TR from STMicroelectronics

The ACST4-7SB-TR is a state-of-the-art overvoltage protected AC switch manufactured by STMicroelectronics, a leader in semiconductor solutions. This innovative component is designed to deliver exceptional performance for a wide range of AC load applications. It is particularly suitable for home appliances, industrial control systems, and smart home devices, offering a combination of robustness and reliability that is essential for modern electronic devices.

Key Features

  • High Surge Capability: The ACST4-7SB-TR is capable of withstanding high surge voltages, making it an ideal choice for applications that are prone to electrical disturbances.
  • Built-in Overvoltage Protection: This device includes an integrated overvoltage protection feature, ensuring that connected electronic circuits remain safe from unexpected voltage spikes.
  • Snubberless Technology: Thanks to the snubberless design, the ACST4-7SB-TR minimizes the need for additional external components, simplifying circuit design and reducing overall system cost.
  • High Holding Current: The component offers a high holding current, which helps prevent unwanted triggering due to noise and enhances system stability.
  • Zero Gate Current: This AC switch operates with zero gate current, thus reducing power consumption and increasing energy efficiency.

Specifications

  • Package: DPAK (TO-252)
  • Off-state Voltage (V<sub>DRM): Up to 700V
  • On-state RMS Current (I<sub>T(RMS)): 4A
  • Gate Trigger Current (I<sub>GT): Zero

Applications

The ACST4-7SB-TR is versatile and can be used in a variety of applications, including:

  • Lighting control systems
  • Motor control circuits
  • Overvoltage crowbar protection
  • Power supply units
  • Smart power switches

Conclusion

With its robust design and integrated protection features, the ACST4-7SB-TR from STMicroelectronics represents a reliable and efficient solution for controlling AC loads with enhanced safety. Its snubberless operation, high surge capability, and energy-saving attributes make it a top choice for engineers and designers looking to optimize their applications for performance and cost.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A TO92-3
Need more? Email Us
ECAD model for BTA2008-800D,412
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223 / TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Need more? Email Us
ECAD model for Z0107MN6AA4
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention