Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 550V
Current - Continuous Drain (Id) @ 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2950pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 80 mOhm @ 16.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262361-STW36N55M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW36N55M5
Introduction Date March 07, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STW36N55M5 CAD Model

Description

The STW36N55M5 is a high-performance N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MOSFET is part of the MDmesh™ M5 series, which is well-known for its excellent energy efficiency and reduced on-state resistance (R<sub>DS(on)).

With a drain-source voltage (V<sub>DS) of 550V, the STW36N55M5 is capable of handling high voltage applications with ease. It is designed to deliver a continuous drain current (I<sub>D) of 23A, making it suitable for a wide range of power applications, including switch-mode power supplies (SMPS), lighting, welding, and high-efficiency converters.

The device features a low gate charge (Q<sub>g), which enhances the switching performance and makes it ideal for high-frequency applications. With its low threshold voltage, the STW36N55M5 ensures a fast and efficient switching response, which is crucial for reducing energy losses during power conversion.

STMicroelectronics has engineered the STW36N55M5 with state-of-the-art technology, which includes a robust and reliable package design. The MOSFET is encapsulated in a TO-247 long leads package, providing excellent thermal and electrical performance, as well as ease of installation in various circuit configurations.

Key features of the STW36N55M5 include:

  • High voltage capability: 550V V<sub>DS
  • High current rating: 23A I<sub>D
  • Low on-state resistance: R<sub>DS(on)
  • Reduced gate charge and low threshold voltage for fast switching
  • TO-247 long leads package for superior heat dissipation

Whether you are designing an advanced power supply unit or looking to improve the efficiency of existing applications, the STW36N55M5 offers the performance, reliability, and quality that professionals expect from STMicroelectronics products. Its combination of high voltage capacity, low on-resistance, and fast switching makes it a top choice for engineers and designers seeking to optimize their power management solutions.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4799 $62.3995
11+ $10.2400 $112.6400
17+ $9.9200 $168.6400
24+ $9.6000 $230.4000
31+ $9.2800 $287.6800
41+ $8.3200 $341.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,535 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention