EN
  • EN
  • DE

STW30NM60ND1

Part No STW30NM60ND1
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1007+
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716458-STW30NM60ND1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW30NM60ND1 CAD Model

Description

The STW30NM60ND1 is a high-performance N-channel Power MOSFET designed and manufactured by the esteemed company, STMicroelectronics. This power semiconductor device is engineered to deliver efficient power conversion with minimal losses, making it a perfect choice for a wide range of applications including switched-mode power supplies, DC-AC converters, motor control, and high-efficiency power management solutions.

Key Features

  • High Voltage Capability: The STW30NM60ND1 is capable of handling voltages up to 600V, providing a robust solution for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.190 Ω, this MOSFET ensures high efficiency and reduced heat dissipation during operation.
  • High Current Rating: It can support a continuous drain current (I<sub>D) of up to 20A, making it suitable for handling high power levels.
  • Fast Switching Speed: The device's fast-switching capability enhances performance in applications that require quick transitions.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) helps in achieving high switching frequencies with lower switching losses.
  • 100% Avalanche Tested: Ensures reliability and robustness by withstanding high-energy pulses in the avalanche and commutation modes.

Applications

  • Switched Mode Power Supplies (SMPS)
  • High-Efficiency DC-AC Converters
  • Power Factor Correction Circuits
  • Motor Control Systems
  • LED Lighting Solutions

Quality and Reliability

The STW30NM60ND1 from STMicroelectronics is designed with the highest quality standards in mind. It is manufactured using ST's advanced MDmesh™ technology, which combines the advantages of reduced on-resistance and fast-switching speeds while maintaining superior thermal performance. This product is also compliant with the RoHS directive, ensuring that it meets the latest environmental standards.

Whether you are developing power supply units, designing energy-efficient motor drives, or innovating in the field of renewable energy, the STW30NM60ND1 offers the performance, reliability, and efficiency needed to drive your applications forward.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5373 $58.8357
22+ $5.3638 $118.0036
34+ $5.1963 $176.6742
46+ $5.0289 $231.3294
60+ $4.8614 $291.6840
80+ $4.3578 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess