EN
  • EN
  • DE

STV6111BT

Part No STV6111BT
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839167-STV6111BT
Ultra Librarian 3D Model Ultra Librarian STV6111BT CAD Model

Description

The STV6111BT is a state-of-the-art satellite tuner integrated circuit designed by STMicroelectronics, one of the leading names in semiconductor solutions. This advanced tuner is engineered to provide exceptional performance for digital satellite TV and radio reception, supporting a wide range of applications from set-top boxes to personal video recorders.

Key Features:

  • Frequency Range: The STV6111BT offers a broad frequency range from 950 MHz to 2150 MHz, ensuring compatibility with a wide array of satellite signals.
  • Symbol Rate: It supports symbol rates up to 45 Msps for QPSK and 31 Msps for 8PSK/16APSK, accommodating various modulation schemes.
  • Low Phase Noise: The device boasts extremely low phase noise, which is essential for higher-order modulation schemes such as 16APSK and 32APSK, used in satellite transmissions.
  • Integrated LNA: The STV6111BT includes an integrated low-noise amplifier (LNA), which enhances the signal quality and sensitivity, providing better reception under weak signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this tuner IC consumes minimal power, making it an ideal choice for energy-conscious applications.

Applications:

The STV6111BT is suitable for a variety of satellite-based applications, including:

  • Direct Broadcast Satellite (DBS) receivers
  • Satellite digital TV set-top boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications:

The STV6111BT is engineered with advanced technical specifications that ensure reliable and high-quality satellite signal reception:

  • Supply voltage: 3.3 V
  • I2C interface for control and monitoring
  • DVB-S2 compliant
  • Automatic Gain Control (AGC)

Conclusion:

With its robust design, the STV6111BT from STMicroelectronics represents a top-tier solution for satellite signal tuning. It brings together a mix of high performance, low power consumption, and advanced features, making it a go-to choice for manufacturers and designers looking to create high-quality satellite reception devices.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess