Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 650μA
Port Location Top
Termination Solder Pads
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Win Source Part Number 102779-MP45DT02TR-M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MP45DT02TR-M CAD Model

Description

The MP45DT02TR-M is a state-of-the-art digital microphone incorporating MEMS (Micro-Electro-Mechanical Systems) technology, designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance microphone is an essential component for a wide range of applications, from mobile devices to advanced audio systems, providing unparalleled sound quality and reliability.

Key Features

  • Omni-directional Sensitivity: The MP45DT02TR-M captures sound with high fidelity from all directions, ensuring a consistent audio experience regardless of the sound source's position.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, this microphone delivers clear and crisp audio by effectively minimizing background noise.
  • Pulse Density Modulation (PDM) Output: The digital PDM interface provides a direct and robust audio data stream, reducing the need for complex signal processing on the host processor.
  • Extended Frequency Response: The microphone operates over a wide frequency range, capturing both low and high tones with precision, making it ideal for applications requiring high-quality sound capture.
  • Compact and Solderable Package: Housed in a small package suitable for surface mounting, the MP45DT02TR-M is designed for easy integration into various electronic devices.
  • Low Power Consumption: Its energy-efficient design allows for extended operation in battery-powered devices, maximizing device uptime.

Applications

The versatility of the MP45DT02TR-M makes it a perfect fit for numerous applications, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Wearable Devices
  • Smart Home Devices
  • Active Noise Cancellation Systems
  • Voice-activated Systems

Technical Specifications

The MP45DT02TR-M operates on a supply voltage range of 1.64 V to 3.6 V, with a sensitivity rating of -26 dBFS and an acoustic overload point of 120 dBSPL. Its environmental operating range is from -40°C to +85°C, making it robust enough for most consumer and industrial applications.

STMicroelectronics' commitment to innovation is reflected in the MP45DT02TR-M, delivering superior sound quality and performance in a miniature package. For designers and engineers looking to enhance the audio experience in their products, the MP45DT02TR-M offers the perfect solution.

You May Also Be Interested in

Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3722AT-42117-TR
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for MO044402-8
Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.4271
ECAD model for SPH0641LM4H-1-8
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.4157
ECAD model for IM69D120V01
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-38316-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for MO064202-3
DB Unlimited.
MIC COND ANLG UNI -46DB 0.236\
Need more? Email Us
ECAD model for MU064602-2
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3729AT-42308-TR
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-2718AT-42316-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6464 $50.8176
22+ $4.6330 $101.9260
34+ $4.4882 $152.5988
47+ $4.3434 $204.1398
60+ $4.1986 $251.9160
80+ $3.7643 $301.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,385 pieces
MOQ: 9 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention