EN
  • EN
  • DE

STEVAL-IOD003V1

Part No STEVAL-IOD003V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Platform Nucleo
Type Interface
Function Transceiver
Utilized IC / Part L6362A
Contents Board(s)
Base Product Number STEVAL
Other Names 497-18132
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283902-STEVAL-IOD003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IOD003V1 CAD Model

Description

STEVAL-IOD003V1 - STMicroelectronics' IO-Link Device Evaluation Board

The STEVAL-IOD003V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the development and testing of IO-Link device applications. This board is a part of the extensive range of evaluation tools that STMicroelectronics provides to designers for assessing the performance and capabilities of their IO-Link device series.

The STEVAL-IOD003V1 is built around the L6360, a monolithic IO-Link device transceiver which integrates a physical layer (PHY) compliant with the IO-Link interface and SIO mode standards. It offers a compact solution that combines robustness with enhanced diagnostics and programmable machine control functionalities.

With its user-friendly interface, the evaluation board allows for easy access to the L6360 features, enabling developers to explore the benefits of the IO-Link communication protocol, such as bidirectional data transfer, enhanced diagnostics, and simplified wiring. The board also supports the attachment of various sensors and actuators, making it an ideal platform for developing and prototyping a wide range of industrial applications.

Key features of the STEVAL-IOD003V1 include:

  • Integrated L6360 IO-Link device transceiver
  • Compliance with IO-Link v1.1 and SIO mode standards
  • Extended ambient temperature range: -40°C to 85°C
  • Robust 24V nominal supply voltage with extensive protections
  • Configurable outputs and multicolor LED indicators
  • M12 connector for straightforward interfacing
  • Comprehensive set of diagnostics for system monitoring

The board also includes a preloaded firmware that demonstrates the transceiver's functionalities and provides a quick start for users to begin their development process. Additionally, the evaluation board is supported by the STSW-IOD001V1 IO-Link stack, which simplifies the software development process.

Whether for industrial sensor and actuator applications, factory automation, or process control, the STEVAL-IOD003V1 evaluation board is an excellent tool for engineers looking to harness the power of IO-Link technology in their designs.

You May Also Be Interested in

Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3992 $61.3992
2+ $50.3788 $100.7576
4+ $48.8045 $195.2180
5+ $47.2301 $236.1505
6+ $45.6558 $273.9348
8+ $40.9328 $327.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess