EN
  • EN
  • DE

LT1671CMS8#PBF

Part No LT1671CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 60NS LOW PWR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 0.28μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
CMRR, PSRR (Typ) 100dB CMRR, 85dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 142772-LT1671CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1671CMS8#PBF CAD Model

Description

LT1671CMS8#PBF - Linear Technology

The LT1671CMS8#PBF is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand known for its precision electronic components. This op-amp is part of the LT1671 series, which are notable for their robust design and high reliability, making them suitable for a wide range of applications including industrial, automotive, and communications systems.

Key Features:

  • High Speed: The LT1671CMS8#PBF provides a fast settling time, which is crucial for applications that require quick response times, such as data acquisition systems and digital-to-analog converters.
  • Low Distortion: This op-amp has a low harmonic distortion, making it ideal for audio applications and other sensitive electronic equipment where signal integrity is paramount.
  • Low Noise: The device features low noise performance, which minimizes background noise and interference, thus ensuring a cleaner and more precise signal transmission.
  • Rail-to-Rail Output: The LT1671CMS8#PBF can swing its output voltage from the negative supply rail to the positive rail, maximizing the dynamic range in single-supply applications.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying the power supply design and making it more compatible with modern low-voltage systems.
  • Wide Supply Range: The op-amp can work with a wide range of supply voltages, enhancing its flexibility and making it suitable for various electronic circuits.

Package and Quality:

The LT1671CMS8#PBF comes in an MSOP-8 (Medium Small Outline Package) which is compact and offers a space-saving solution on printed circuit boards. The package is RoHS compliant, adhering to the latest environmental standards that restrict the use of hazardous substances in electronic components.

Applications:

This versatile op-amp is designed for applications that demand high-speed performance and precision, such as:

  • Active filters
  • Fast amplifiers
  • Signal conditioning circuits
  • ADC/DAC buffers
  • Audio processing

In conclusion, the LT1671CMS8#PBF op-amp from Linear Technology is a reliable and high-quality component that offers a blend of speed, low noise, and precision, making it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6465 $50.5860
10+ $10.3767 $103.7670
15+ $10.0524 $150.7860
21+ $9.7281 $204.2901
27+ $9.4039 $253.9053
36+ $8.4310 $303.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess