EN
  • EN
  • DE

STV0974E/TR

Part No STV0974E/TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC DSP 56TFBGA  /  DSP 56-TFBGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type DSP
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Package / Case 56-TFBGA
Supplier Device Package 56-TFBGA (6x6)
Base Product Number STV0974
Other Names 497-3887-2,497-3887-1,STV0974E/TR,497-3887-2R,497-3887-1R
Standard Package 2,400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1244353-STV0974E/TR
Ultra Librarian 3D Model Ultra Librarian STV0974E/TR CAD Model

Description

The STV0974E/TR is a cutting-edge image sensor designed by STMicroelectronics, a global semiconductor leader renowned for their innovative and high-performance components. This sensor is tailored for a wide array of applications that require high-quality image capture, including security systems, automotive cameras, drones, and industrial imaging solutions.

Key Features:

  • High-Resolution Imaging: The STV0974E/TR boasts an impressive resolution, enabling it to capture images with crisp detail and clarity, making it ideal for surveillance and high-accuracy imaging tasks.
  • Advanced Pixel Technology: Equipped with advanced pixel technology, this sensor delivers exceptional image quality even in low-light conditions, ensuring reliable performance regardless of the lighting environment.
  • High Dynamic Range (HDR): With its high dynamic range capabilities, the STV0974E/TR can handle scenes with high contrast, preserving details in both the darkest shadows and the brightest highlights.
  • Fast Frame Rates: The sensor supports high frame rates, which is essential for capturing smooth video footage and for applications that require quick image processing.
  • Low Power Consumption: Designed for efficiency, the STV0974E/TR maintains low power consumption, making it suitable for battery-powered devices where energy management is crucial.

Applications:

The flexibility and performance of the STV0974E/TR make it an excellent choice for a variety of applications, including:

  • Automotive driver assistance systems (ADAS)
  • Security and surveillance cameras
  • Machine vision and industrial automation
  • Medical imaging devices
  • Consumer electronics such as webcams and video conferencing equipment

Technical Specifications:

  • Resolution: Specified by the datasheet
  • Frame Rate: Specified by the datasheet
  • Dynamic Range: Specified by the datasheet
  • Interface: Specified by the datasheet
  • Package: Tape and Reel (TR) for automated assembly

For detailed technical specifications, please refer to the STV0974E/TR datasheet provided by STMicroelectronics. The datasheet will offer in-depth information regarding the sensor's electrical characteristics, pin configurations, and operational guidelines.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess