EN
  • EN
  • DE

PCA9634D

Part No PCA9634D
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description LED DRIVER  8-SEGMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 653431-PCA9634D
Ultra Librarian 3D Model Ultra Librarian PCA9634D CAD Model

Description

Introducing the PCA9634D from NXP Semiconductors

The PCA9634D is a highly versatile 8-bit I2C-bus LED driver with programmable blink rates and brightness control, designed to control LEDs in a variety of applications. Manufactured by NXP Semiconductors, a leader in the semiconductor industry, this compact device is perfect for adding sophisticated lighting effects to consumer electronics, automotive lighting, and industrial signal indicators.

Key Features of the PCA9634D

  • 8-bit PWM Control: Each of the 8 LED drivers can be individually controlled with 256 levels of brightness, allowing for precise and smooth intensity control for each connected LED.
  • Programmable Blinking Mode: The PCA9634D supports a programmable blinking mode, enabling dynamic lighting effects without requiring constant attention from the host controller.
  • I2C Interface: The device uses a two-wire I2C-bus interface, which allows for easy integration into existing systems and supports multiple device addressing for controlling numerous LEDs with minimal wiring.
  • Output Current: Each output can sink up to 25 mA, making it capable of driving most LEDs without the need for external components.
  • Group Dimming and Blinking: LEDs can be dimmed or blinked in groups or individually, providing flexibility for various lighting scenarios.
  • Low Standby Current: The PCA9634D is designed with power efficiency in mind, featuring a low standby current to minimize power consumption when not in use.

Applications

The PCA9634D is suitable for a wide range of applications, including:

  • Backlighting for LCD displays
  • Status or indicator lighting
  • Automotive interior lighting
  • Home automation lighting systems
  • Commercial LED displays

With its small footprint, the PCA9634D is available in a 16-pin SO package, making it easy to incorporate into your design. Whether you are creating a custom lighting solution or upgrading an existing system, the PCA9634D provides both the flexibility and performance needed to achieve impressive results.

Choose the PCA9634D for your next project and take advantage of NXP's commitment to quality and innovation in LED control technology.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2197 $66.5910
65+ $1.8214 $118.3910
100+ $1.7644 $176.4400
140+ $1.7076 $239.0640
175+ $1.6506 $288.8550
235+ $1.4798 $347.7530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess