EN
  • EN
  • DE

MA330024

Part No MA330024
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description dsPIC33FJ64GS610 Module [Microchip] MA330024 dsPIC33FJ64GS610 Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Core Architecture dsPIC
Evaluation Kit Yes
Lead Free Yes
Number of Pins 100
Operating Supply Voltage 3.6 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1009483-MA330024
Categories Embedded - Microprocessors
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA330024 CAD Model

Description

The MA330024 from Microchip Technology is a specialized plug-in module designed to facilitate the development and testing of PIC microcontroller-based applications. This module is part of Microchip's modular development system, which allows for a versatile and efficient approach to building prototypes and designing embedded systems.

At the heart of the MA330024 is a powerful PIC microcontroller, which is pre-programmed with a bootloader. This ensures that engineers and developers can quickly upload their firmware and software without the need for external programmers, streamlining the development process. The module's compact form factor is designed to plug directly into Microchip's development boards, such as the Explorer 16 or Explorer 16/32 development board, providing seamless integration and a user-friendly interface for testing and debugging.

The MA330024 module features a range of peripherals and interfaces that are common in many embedded applications. This includes, but is not limited to, digital I/O, analog inputs, PWM outputs, I2C, SPI, and UART communication interfaces. Such a wide array of functionalities allows developers to explore the capabilities of the PIC microcontroller and to develop a variety of applications ranging from simple control systems to more complex communication-based systems.

In addition to its hardware capabilities, the MA330024 is supported by Microchip's comprehensive software tools. These include the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC). These tools provide an intuitive environment for code development, simulation, and debugging, further accelerating the development cycle and enabling rapid prototyping.

The MA330024 is an ideal solution for developers looking for a quick and efficient way to jump-start their PIC microcontroller projects. With its robust set of features, ease of use, and compatibility with Microchip's development ecosystem, the MA330024 module is a valuable asset for both educational purposes and professional product development.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess