Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STUSB47
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17256-6, 497-17256-1, 497-17256-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898507-STUSB4710QTR
Ultra Librarian 3D Model Ultra Librarian STUSB4710QTR CAD Model

Description

STUSB4710QTR USB Type-C Controller

The STUSB4710QTR from STMicroelectronics is a sophisticated USB Type-C controller that is designed to simplify the implementation of USB Type-C interfaces with Power Delivery (PD) capabilities. This integrated solution helps in reducing the design complexity and the number of components needed for USB Type-C PD designs.

Key Features

  • USB Type-C and Power Delivery 3.0 Compliant: The STUSB4710QTR adheres to the latest USB Type-C and PD 3.0 standards, ensuring compatibility with the newest devices and chargers.
  • Integrated Type-C Detection: The device includes all the necessary circuitry to detect attachment, orientation, and cable plug configuration, which is essential for the correct operation of USB Type-C ports.
  • Programmable Power Supply: It supports a variety of power roles, including Source, Sink, and Dual-Role Port (DRP), providing flexibility for different application requirements.
  • Dead Battery Mode: This feature allows the device to function even when the system battery is not charged, which is critical for battery-powered devices.
  • Integrated VBUS Voltage Monitoring: The controller incorporates VBUS voltage monitoring to ensure safe operation and protection for the system.

Applications

The STUSB4710QTR is ideal for a wide range of applications, including:

  • Smartphones, tablets, and laptops
  • Wall chargers and power adapters
  • Power banks and portable chargers
  • Docking stations
  • Monitors and smart displays

Package and Quality

Offered in a QFN-24 package, the STUSB4710QTR is designed to meet the needs of compact and portable devices. The product is manufactured to STMicroelectronics' high-quality standards, ensuring reliability and performance for critical applications.

For designers and engineers looking to integrate USB Type-C connectivity with Power Delivery, the STUSB4710QTR provides a highly integrated and efficient solution that reduces time-to-market and enhances user experience.

You May Also Be Interested in

Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0440 $66.9680
52+ $2.4976 $129.8752
81+ $2.4195 $195.9795
111+ $2.3415 $259.9065
143+ $2.2634 $323.6662
192+ $2.0293 $389.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,560 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention