EN
  • EN
  • DE

STTH61R04TV1

Part No STTH61R04TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 65 ns
Current - Reverse Leakage @ Vr 15 µA @ 400 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH61
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282854-STTH61R04TV1
Ultra Librarian 3D Model Ultra Librarian STTH61R04TV1 CAD Model

Description

STTH61R04TV1 - Ultrafast Recovery Diode from STMicroelectronics

The STTH61R04TV1 is a high-performance ultrafast recovery diode, meticulously designed by STMicroelectronics to cater to the demanding requirements of modern power conversion applications. This diode is an excellent choice for engineers looking to enhance efficiency, reliability, and thermal management in their designs.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 400 V, the STTH61R04TV1 is well-suited for applications requiring high voltage operation, ensuring robust performance under varied electrical conditions.
  • Ultrafast Recovery Time: The diode features an exceptionally fast recovery time, reducing switching losses and improving the overall efficiency of the power conversion system.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this diode minimizes conduction losses, contributing to better energy efficiency in the application it is used in.
  • High Surge Current Capability: Its ability to handle high surge currents makes it an ideal component for circuits that experience frequent power surges, thereby enhancing the durability and longevity of the end product.
  • Robust Design: The STTH61R04TV1 is packaged in an insulated TO-220AB package, providing excellent thermal conductivity and electrical isolation.

Applications

The versatility of the STTH61R04TV1 allows it to be used in a wide array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Freewheeling diodes in various converter configurations
  • Power factor correction circuits (PFC)
  • Snubber diode in inductive loads
  • Automotive applications requiring high reliability

STMicroelectronics has engineered the STTH61R04TV1 with a focus on high-speed switching and energy efficiency. Its robust construction and superior electrical characteristics make it a preferred choice for engineers and designers aiming to optimize their power conversion systems. Whether it's in industrial, automotive, or consumer electronics, the STTH61R04TV1 stands out as a reliable and efficient solution for ultrafast diode requirements.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess