EN
  • EN
  • DE

STPS2045CGY-TR

Part No STPS2045CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 45 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS2045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12290-6, 497-12290-2, 497-12290-1, STPS2045CGYTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898355-STPS2045CGY-TR
Ultra Librarian 3D Model Ultra Librarian STPS2045CGY-TR CAD Model

Description

STPS2045CGY-TR Power Schottky Rectifier

The STPS2045CGY-TR from STMicroelectronics is a robust and efficient power Schottky rectifier designed for high-performance applications that demand low voltage drop and minimal power loss. This rectifier is part of the STPS20 series, known for its reliability and superior switching capabilities. The STPS2045CGY-TR is particularly suited for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Junction Temperature Capability: This component can operate at junction temperatures up to 150°C, making it suitable for high-temperature environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures high efficiency, which is crucial in power management applications, helping to reduce thermal and electrical conduction losses.
  • High Surge Current Capability: It can handle high surge currents, thereby providing robustness against transient conditions and enhancing the reliability of the overall system.
  • Surface-Mount Package: The STPS2045CGY-TR comes in a D2PAK (TO-263) surface-mount package, which is ideal for compact designs and automated assembly processes.
  • Avalanche Rated: With its avalanche rated design, it can safely absorb high-energy spikes, which is a valuable feature for protecting circuits against voltage transients.

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications
  • Reverse battery protection

The STPS2045CGY-TR is designed to meet the stringent requirements of modern electronic systems. Its combination of low power loss, high efficiency, and thermal performance makes it an excellent choice for designers looking to optimize the power-handling capabilities of their applications. Whether used in industrial, automotive, or consumer electronics, the STPS2045CGY-TR delivers the performance and reliability expected from a leader in power semiconductor technology like STMicroelectronics.

With its state-of-the-art manufacturing and commitment to quality, STMicroelectronics ensures that the STPS2045CGY-TR meets the highest standards, providing a dependable solution for your power rectification needs.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6634 $116.0950
270+ $0.6428 $173.5560
375+ $0.6220 $233.2500
485+ $0.6013 $291.6305
645+ $0.5391 $347.7195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess