EN
  • EN
  • DE

STPS10170CG-TR

Part No STPS10170CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 170V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031481-STPS10170CG-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS10170CG-TR CAD Model

Description

STPS10170CG-TR - Schottky Rectifier from STMicroelectronics

The STPS10170CG-TR is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of the STPS series, known for their low forward voltage drop and high efficiency, making them ideal for a variety of applications such as switch-mode power supplies, converters, freewheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature Capability: The STPS10170CG-TR is capable of operating at high temperatures, which ensures reliability and longevity in harsh conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, the device provides a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuits.
  • High Surge Current Capability: This rectifier can handle high surge currents, making it suitable for applications that may experience sudden surges in power.
  • Robust Package: The STPS10170CG-TR is housed in a TO-263 package, which is known for its durability and excellent thermal performance.

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection circuits
  • Power management in portable and consumer devices

Technical Specifications

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 170 V
  • Average Forward Current (I<sub>F(AV)): 10 A
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 100 A
  • Forward Voltage Drop (V<sub>F): Typically 0.85 V at 10 A
  • Operating Junction Temperature (T<sub>j): -40°C to +150°C

The STPS10170CG-TR is a testament to STMicroelectronics' commitment to providing advanced power rectification solutions. Its combination of high-efficiency, thermal stability, and surge current capability makes it a reliable choice for designers looking to optimize their power management systems.

For detailed product information, datasheets, and support resources, please visit the STMicroelectronics official website.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7798 $50.6870
160+ $0.6398 $102.3680
245+ $0.6198 $151.8510
335+ $0.5998 $200.9330
435+ $0.5798 $252.2130
580+ $0.5199 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess