EN
  • EN
  • DE

STPS10LCD150DFP

Part No STPS10LCD150DFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194697-STPS10LCD150DFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10LCD150DFP CAD Model

Description

STPS10LCD150DFP - Schottky Rectifier

The STPS10LCD150DFP is a robust and high-performance Schottky rectifier designed and manufactured by STMicroelectronics. This power Schottky rectifier is engineered to handle high surge currents and is particularly suitable for switch-mode power supply (SMPS) applications, free-wheeling diodes in converters, and reverse battery protection. Its low forward voltage drop ensures enhanced system efficiency, making it an ideal choice for energy-sensitive circuits.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS10LCD150DFP can sustain high thermal conditions, ensuring reliability in demanding environments.
  • Low Forward Voltage Drop: This Schottky rectifier offers a low forward voltage drop, which minimizes power loss and improves efficiency, a critical aspect for power management in electronic systems.
  • High Surge Capability: Its ability to withstand high surge currents makes it an excellent choice for applications that may experience unexpected overcurrent conditions.
  • Insulated Package: The device comes in an insulated TO-220FP package, providing electrical insulation rated at 2000V RMS. This feature simplifies compliance with safety standards and allows for easy mounting on heat sinks without additional insulation.

Applications

  • Switch-mode power supplies (SMPS)
  • Power supply management and distribution
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

The STPS10LCD150DFP is designed to meet the stringent requirements of modern electronic equipment. Its combination of high efficiency, thermal performance, and surge capability makes it a versatile component for designers looking to optimize their power circuits. Whether you're working on industrial power supplies, automotive electronics, or portable devices, the STPS10LCD150DFP from STMicroelectronics is a reliable and efficient solution for your Schottky rectifier needs.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess