EN
  • EN
  • DE

STR911FAW44X6T

Part No STR911FAW44X6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128LQFP / ARM9® series Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR9
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM9®
Core Size 16/32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-LQFP
Base Product Number STR911
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261995-STR911FAW44X6T
Ultra Librarian 3D Model Ultra Librarian STR911FAW44X6T CAD Model

Description

STMicroelectronics STR911FAW44X6T Microcontroller

The STR911FAW44X6T is a high-performance ARM9E-based microcontroller from STMicroelectronics, tailored for a wide array of applications requiring efficient, low-power processing, and advanced connectivity. This robust microcontroller is an excellent choice for industrial control systems, networking equipment, and complex embedded systems, thanks to its powerful feature set and versatile peripherals.

Core Features:

  • Core: ARM966E-S™ 16/32-bit RISC CPU operating at up to 96 MHz frequency, delivering high computing power and optimized code density.
  • Memory: Includes 256 KB of high-speed on-chip Flash memory and 64 KB of RAM, ensuring ample storage for complex applications and efficient real-time data processing.
  • Connectivity: Offers a range of connectivity options, including USB 2.0 Full Speed interface, CAN 2.0B Active interface, and up to three UARTs, facilitating flexible communication with peripherals and other devices.

Advanced Peripherals:

  • Timers: Equipped with multiple 16-bit timers, each with up to 4 input captures/output compares, and PWM capability, ideal for precise event timing and motor control.
  • ADC: Features a 10-bit Analog-to-Digital Converter with up to 16 channels, enabling accurate analog signal measurement and conversion.
  • I/O Ports: Offers up to 80 fast I/O ports, all of which are 5V tolerant, providing extensive interfacing capabilities with a wide range of sensors and actuators.

Enhanced Security:

The STR911FAW44X6T incorporates an embedded Trace Macrocell™ (ETM) for real-time debugging and a unique ID for each device, ensuring secure application development and device management.

Power Efficiency:

Designed with power efficiency in mind, the microcontroller supports several power-saving modes, including Slow, Idle, and Power-down modes, which help to reduce power consumption and extend the life of battery-operated devices.

Package and Quality:

This microcontroller comes in a 64-pin LQFP package, ensuring compactness and ease of PCB design. It is also characterized by its industrial temperature range, making it reliable for use in harsh environments. With STMicroelectronics' commitment to quality, the STR911FAW44X6T is a dependable choice for mission-critical applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess