Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176898-AM28F020-150JC
Popularity Medium
Supply and Demand Status Balance
Family Name Am28F020
Introduction Date February 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM28F020-150JC CAD Model

Description

AM28F020-150JC - High-Performance Flash Memory

The AM28F020-150JC is a high-performance, 2 Megabit, 5-volt-only Flash memory component, suitable for various applications ranging from industrial to consumer electronics. This reliable memory chip provides efficient storage solutions and is designed to meet demanding data retention needs.

  • Capacity: 2 Megabits (256 K x 8)
  • Access Time: 150 ns
  • 5V Single Power Supply
  • Low Power Consumption
  • Wide Temperature Range: -40°C to 85°C

Applications and Projects

  • Embedded systems
  • Digital signal processors
  • Data logging devices
  • BIOS storage

Features and Benefits

  • High-Speed Access: Ensures quick data retrieval, improving system performance efficiently.
  • Energy Efficient: Designed with low power consumption for optimal energy management in portable and handheld devices.
  • Reliable Data Storage: Provides consistent performance across a wide range of temperatures, ensuring data integrity.

You May Also Be Interested in

STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
STMicroelectronics
Need more? Email Us
ECAD model for M28W800CT90N6
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Need more? Email Us
ECAD model for M29F040-120K1
Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
Micron Technology Inc.
Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray
Lowest to $12.3603
ECAD model for M25PE80-VMN6P
STMicroelectronics
Need more? Email Us
ECAD model for M28F512-90C1
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention