Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 74AC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/04617-01XE, 296-18123-2-NDR, 296-18123-6, -296-18123-1-ND, 296-18123-1, 296-18123-1-NDR, 296-18123-2, -296-18123-1, -SN74AC74MDREP-NDR, -V62/04617-01XE-NDR, V62/04617-01XE
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934504-SN74AC74MDREP
Ultra Librarian 3D Model Ultra Librarian SN74AC74MDREP CAD Model

Description

The SN74AC74MDREP is a high-quality, robust dual positive-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is a part of the AC series, which is known for its high-speed operation and is specifically engineered to meet the demanding requirements of military and aerospace applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Supply Voltage Range: 2 V to 6 V
  • Output Current: ±24 mA
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-14
  • Enhanced Product: Supports defense and aerospace applications (QML)

The SN74AC74MDREP offers a dual flip-flop configuration, which allows for the independent control of two bits with a common clock signal. Each flip-flop has individual clear and set inputs for added flexibility in control operations. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme environments.

Functionality

With a wide operating voltage range, the SN74AC74MDREP is versatile in various logic level environments. The device features a maximum clock frequency that ensures high-speed operation, making it suitable for frequency division, counters, and control circuits. The flip-flops in SN74AC74MDREP transition on the positive-going edge of the clock signal, providing precise timing control and synchronization capabilities.

Reliability and Quality

As part of Texas Instruments' enhanced product line, the SN74AC74MDREP is designed to meet or exceed the stringent requirements of military and aerospace standards. The device is manufactured using Texas Instruments' proven fabrication processes, ensuring high reliability and performance consistency. The SOIC-14 package is designed for easy integration into a wide range of electronic systems.

Whether you're designing for mission-critical applications or need a reliable flip-flop for your high-performance systems, the SN74AC74MDREP offers the quality and performance you can trust from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
D FLIP-FLOP
Lowest to $0.1984
ECAD model for MC14013BDT
ON Semiconductor
FLIP FLOP JK-MASTER-SLAVE TYPE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10135L
ON Semiconductor
IC FLIP FLOP JK ECL 5V HS 8SOIC
Lowest to $3.4218
ECAD model for MC10EL35D
Texas Instruments
J-K FLIP-FLOP / Flip Flop Element Bit
Lowest to $2.4254
ECAD model for SN74276N
ON Semiconductor
IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $14.6688
ECAD model for MC100LVEL29DWR2G
Toshiba Semiconductor and Storage
IC D-TYPE POS TRG SNGL 8SSOP
Lowest to $3.7074
ECAD model for TC7WH74FK TE85L
Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Texas Instruments
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Lowest to $44.7041
ECAD model for SNJ54LS379W
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention