EN
  • EN
  • DE

STR730FZ1H6

Part No STR730FZ1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144BGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Base Product Number STR730
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262020-STR730FZ1H6
Ultra Librarian 3D Model Ultra Librarian STR730FZ1H6 CAD Model

Description

The STR730FZ1H6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a range of industrial and embedded applications. This MCU is built around an ARM7TDMI® 32-bit RISC processor core, which operates at a frequency of up to 36 MHz, delivering the computational power required for complex tasks while maintaining a low power footprint.

Equipped with a rich set of peripherals, the STR730FZ1H6 provides a variety of I/O options to interface with external devices. It includes multiple serial communication interfaces such as UARTs, SPI, and I²C, making it suitable for communication-intensive applications. The MCU also features USB support, allowing for easy connectivity with computers and other USB devices.

With its embedded Flash memory and RAM, the STR730FZ1H6 ensures ample storage for both application code and data. The Flash memory provides the advantage of in-system programmability and offers high endurance, which is critical for reliable long-term operation. Additionally, the MCU's memory protection unit (MPU) enhances the security of the system by preventing unauthorized access to specified memory regions.

The STR730FZ1H6 is designed to operate in challenging environments and comes with a wide operating voltage range and an extended temperature range. This makes it an ideal choice for applications that require consistent performance under varying electrical and thermal conditions, such as automotive control systems, industrial automation, and real-time monitoring devices.

Furthermore, the MCU's advanced interrupt handling capabilities, along with real-time clock, watchdog timers, and PWM outputs, provide developers with the necessary tools to implement complex timing and control operations. The inclusion of analog-to-digital converters (ADCs) allows for precise measurement and monitoring of analog signals, which is essential for sensor-based applications.

In summary, the STR730FZ1H6 from STMicroelectronics is a powerful and reliable MCU that offers a comprehensive feature set for developers looking to create sophisticated embedded systems. Its combination of processing power, memory capacity, and extensive peripheral support makes it a top choice for a wide array of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess