EN
  • EN
  • DE

93LC46A-E/SN

Part No 93LC46A-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K Microwire Compatible Serial EEPROM | IC EEPROM 1K SPI 2MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 93LC46A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1134243-93LC46A-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC46A-E/SN CAD Model

Description

Product Overview: 93LC46A-E/SN

The 93LC46A-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a robust storage solution for applications that require data retention without power and the ability to update memory content. Its small footprint and reliable data retention make it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The 93LC46A-E/SN offers 1K (64 x 16 or 128 x 8) bits of memory, providing sufficient space for storing configuration parameters, calibration data, or small application logs.
  • Interface: This chip uses a simple, yet efficient serial interface for communication, which minimizes the number of pins required and simplifies PCB layout and design.
  • Voltage Range: It operates over a wide voltage range of 2.5V to 5.5V, making it versatile for different power supply conditions and compatible with both 3.3V and 5V systems.
  • Temperature Range: The device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring operation in extreme environments.
  • Packaging: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for surface-mount technology (SMT) due to its compact size.
  • Self-Timed Write Cycle: The EEPROM features self-timed write cycles, including auto-erase and auto-write functionalities, which simplifies the write operation process and reduces software overhead.

Applications

The 93LC46A-E/SN is suitable for a variety of applications where reliable and non-volatile memory storage is essential. Its applications include, but are not limited to, device configuration storage, product calibration, storing user settings, and maintaining device state information across power cycles. Its robustness and ease of integration make it a preferred choice for designers and engineers looking to add a small amount of user-configurable or updateable memory to their systems.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess