Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827574-LFCN-160+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 230MHz
Impedance 50 Ohm
Insertion Loss 1dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037\
Ultra Librarian 3D Model Ultra Librarian LFCN-160+ CAD Model

Description

The Mini-Circuits 827574-LFCN-160+ is a high-frequency low-pass filter that is designed to operate in a frequency range of DC to 160 MHz.

  • Manufacturer: Mini-Circuits
  • Type: Low Pass Filter
  • Frequency Range: DC to 160 MHz
  • Applications: Applications requiring medium popularity

You May Also Be Interested in

FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5726 $50.0164
35+ $2.9313 $102.5955
53+ $2.8397 $150.5041
73+ $2.7481 $200.6113
95+ $2.6565 $252.3675
126+ $2.3817 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,390 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention