EN
  • EN
  • DE

STR710FZ1T6

Part No STR710FZ1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8 + 16K) FLASH
Manufacturer STMicroelectronics
Series STR7
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8 + 16K)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Family Name STR710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-4510-NDR, 497-4510, -497-4510
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898443-STR710FZ1T6
Ultra Librarian 3D Model Ultra Librarian STR710FZ1T6 CAD Model

Description

STMicroelectronics STR710FZ1T6 Microcontroller

The STR710FZ1T6 is a robust ARM7TDMI-S™ based microcontroller from STMicroelectronics, designed to offer an optimal balance of performance, power consumption, and peripheral integration for a wide range of embedded applications. This versatile microcontroller is particularly suitable for industrial control, medical equipment, automotive systems, and other applications requiring high-level processing capabilities and reliability.

Key Features:

  • Core: ARM7TDMI-S 32-bit RISC CPU core with a maximum operating frequency of up to 66 MHz, providing high computational performance while maintaining efficiency in power consumption.
  • Memory: Equipped with a variety of memory options, including up to 256 KB of high-density Flash memory and up to 64 KB of RAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Features a range of communication interfaces such as USB 2.0 full-speed, CAN, UARTs, SPI, I2C, and more, facilitating versatile connectivity options for various peripheral devices.
  • Timers and Counters: Comes with multiple 16-bit timers, PWM channels, and watch-dog timers, which are essential for real-time control and monitoring tasks.
  • Analog Features: Includes analog peripherals like a 10-bit ADC with multiple channels, enabling the microcontroller to interface directly with sensors and other analog signals.
  • Debugging and Development: Supports JTAG and SWD debugging interfaces, making development and troubleshooting more convenient and efficient.
  • Power Management: Offers several power-saving modes, such as Idle and Power-down, to ensure energy-efficient operation for battery-powered or energy-conscious applications.

Package and Quality:

The STR710FZ1T6 is packaged in a LQFP144 package, which provides a compact footprint while still allowing for easy integration into a variety of PCB designs. STMicroelectronics adheres to stringent quality standards, and this product is no exception, ensuring high reliability and performance for mission-critical applications.

Overall, the STR710FZ1T6 from STMicroelectronics is a powerful and versatile microcontroller that brings the reliability of ARM7TDMI-S architecture to demanding embedded systems. Its comprehensive set of features makes it an excellent choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess