EN
  • EN
  • DE

SPC58EG80E5PEC0X

Part No SPC58EG80E5PEC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 144ETQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 144-TQFP Exposed Pad
Supplier Device Package 144-eTQFP (20x20)
Base Product Number SPC58
Standard Package 800
REACH Status REACH Unaffected
Win Source Part Number 1263428-SPC58EG80E5PEC0X
Ultra Librarian 3D Model Ultra Librarian SPC58EG80E5PEC0X CAD Model

Description

The SPC58EG80E5PEC0X is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the stringent requirements of modern vehicle electronics. This powerful MCU is part of the SPC58 E line of 32-bit Power Architecture microcontrollers, which are engineered to enhance the reliability, security, and efficiency of automotive applications such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS).

Key Features

  • Advanced 32-bit Power Architecture: Dual e200z4d cores, each running at up to 180 MHz, provide the computational horsepower necessary for complex automotive applications.
  • Embedded Memory: Features 6 MB of flash memory and 768 KB of RAM, ensuring ample storage for application code and data processing.
  • Enhanced Safety: Includes safety features designed to meet ASIL-D requirements, the highest automotive safety integrity level, with advanced error correction and detection mechanisms.
  • Security: Equipped with a state-of-the-art Hardware Security Module (HSM), it offers robust protection against unauthorized access and attacks, securing in-vehicle communication and data.
  • Connectivity: Provides a wide range of communication interfaces including CAN FD, FlexRay, LIN, and Ethernet, facilitating versatile networking capabilities within the automotive environment.
  • Power Efficiency: Optimized for low-power operation to reduce the energy consumption of automotive systems, contributing to the overall efficiency of the vehicle.
  • Flexible Peripherals: A rich set of peripherals supports a wide array of automotive applications, enabling designers to create multifunctional and adaptable systems.

Applications

The SPC58EG80E5PEC0X is ideal for a range of automotive applications, including but not limited to:

  • Engine and transmission control units (ECU/TCU)
  • Body control modules (BCM)
  • Advanced driver assistance systems (ADAS)
  • Gateway modules
  • Electric and hybrid vehicle control systems

With its robust feature set and adherence to automotive industry standards, the SPC58EG80E5PEC0X microcontroller is a reliable choice for automotive manufacturers seeking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess