EN
  • EN
  • DE

CC1121RHMT

Part No CC1121RHMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description High Performance Low Power RF Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Sensitivity -120dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 17mA ~ 23mA
Current - Transmitting 26mA ~ 54mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1159399-CC1121RHMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1121
Introduction Date January 01, 2011
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CC1121RHMT CAD Model

Description

The CC1121RHMT is a high-performance, sub-1 GHz RF transceiver designed by Texas Instruments (TI) for low-power and low-voltage wireless applications. This device is part of TI's CC112x family of products, which are known for their robustness, versatility, and high efficiency in wireless communication.

Key Features

  • Frequency Range: The CC1121RHMT operates in the sub-1 GHz band, making it suitable for a wide range of applications, including industrial, scientific, and medical (ISM) bands.
  • Modulation Techniques: It supports various modulation formats such as 2-FSK, 4-FSK, GFSK, MSK, and OOK, offering flexibility in designing communication protocols.
  • High Sensitivity: With a high sensitivity of up to -123 dBm, the transceiver ensures reliable communication over extended ranges, even in noisy environments.
  • Low Power Consumption: The CC1121RHMT is optimized for low-power consumption, making it ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Selectable Data Rate: It offers a wide range of programmable data rates from 0.6 kbps to 200 kbps, providing adaptability to different communication needs.
  • High Performance: TI's CC1121RHMT delivers excellent selectivity and blocking performance, ensuring robust communication in the presence of interfering signals.

Applications

The versatility of the CC1121RHMT makes it an excellent choice for various applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering and smart grid infrastructure
  • Industrial monitoring and control
  • Wireless alarm and security systems
  • Remote keyless entry systems

Design Support

Texas Instruments provides comprehensive design support for the CC1121RHMT, including technical documentation, development tools, and reference designs. Engineers can leverage TI's resources to accelerate the design process and bring products to market faster.

In summary, the CC1121RHMT from Texas Instruments stands out as a highly efficient and flexible solution for a wide range of wireless applications. With its exceptional performance and low-power operation, it is engineered to meet the rigorous demands of modern wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3933 $51.1464
20+ $5.2458 $104.9160
30+ $5.0818 $152.4540
41+ $4.9179 $201.6339
53+ $4.7540 $251.9620
71+ $4.2622 $302.6162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess