EN
  • EN
  • DE

STPTIC-47G2C5

Part No STPTIC-47G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP
Family Name STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-16326-1, -497-16326-2, 497-16326-6, 497-16326-2, STPTIC-47G2C5-ND, -497-16326-6, 497-16326-1
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898432-STPTIC-47G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-47G2C5 CAD Model

Description

The STPTIC-47G2C5 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide array of applications, particularly in power management and signal processing domains. With its robust design and high reliability, the STPTIC-47G2C5 is an ideal choice for engineers and designers looking for a high-performance solution.

Key Features

  • High integration level, providing a compact and efficient design solution.
  • Low power consumption, making it suitable for energy-sensitive applications.
  • Advanced process technology that ensures superior performance and longevity.
  • Wide operating temperature range, ensuring reliability in various environmental conditions.
  • Compliance with industry standards for easier integration into existing systems.

Applications

The versatility of the STPTIC-47G2C5 allows it to be used in a multitude of applications, including but not limited to:

  • Power supply units where efficient energy management is crucial.
  • Consumer electronics that require compact and reliable components.
  • Automotive systems that demand high reliability and performance under harsh conditions.
  • Industrial automation systems where uptime and precision are key.
  • Communication infrastructure where signal integrity is paramount.

Quality and Support

STMicroelectronics is committed to delivering high-quality products, and the STPTIC-47G2C5 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making the integration of the STPTIC-47G2C5 into your projects seamless and straightforward.

Whether you are working on a sophisticated industrial system, an innovative consumer device, or any other application that requires a reliable and high-performance semiconductor, the STPTIC-47G2C5 from STMicroelectronics is an excellent choice that will not disappoint.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8052 $60.3900
175+ $0.6607 $115.6225
275+ $0.6401 $176.0275
375+ $0.6195 $232.3125
485+ $0.5988 $290.4180
650+ $0.5368 $348.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess