Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Series Parascan™
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
RF Type GSM, LTE, WCDMA
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package 3-WLCSP (0.75x0.72)
Base Product Number STPTIC
Other Names 497-18144-1,497-18144-2,497-18144-6
Standard Package 15,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 1236110-STPTIC-15L2C4
Ultra Librarian 3D Model Ultra Librarian STPTIC-15L2C4 CAD Model

Description

The STPTIC-15L2C4 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is a testament to STMicroelectronics' commitment to providing advanced solutions for the electronics industry.

Key Features

  • High Integration: The STPTIC-15L2C4 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed for optimal performance, this component offers high efficiency, which is crucial for power-sensitive applications.
  • Robustness: The STPTIC-15L2C4 is built to withstand harsh conditions, making it suitable for industrial and automotive applications that require reliable operation under stress.
  • Flexibility: This product supports a range of input and output configurations, providing designers with the flexibility to use it in various circuit designs.

Applications

The versatility of the STPTIC-15L2C4 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • LED lighting solutions
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The STPTIC-15L2C4 boasts impressive technical specifications that ensure it meets the demands of modern electronic devices:

  • Low On-Resistance
  • High Voltage Threshold
  • Wide Operating Temperature Range
  • Compact Packaging for Space-Constrained Applications

In conclusion, the STPTIC-15L2C4 from STMicroelectronics is an exceptional component that offers reliability, efficiency, and flexibility. Whether for consumer electronics, automotive systems, or industrial applications, this product is designed to enhance performance and streamline the design process for engineers worldwide.

You May Also Be Interested in

Zetex Semiconductors
DUAL POLARISATION SWITCH TWIN LNB MULTIPLEX CONTROLLER
Need more? Email Us
ECAD model for ZLNB100X
Microchip Technology
IC AM/FM PLL W/1SWITCH 16SOIC / RF IC AM/FM PLL AM, FM 15MHz 16-SOIC
Need more? Email Us
ECAD model for ATR4289-TBQY
Analog Devices Inc.
IC FREQ DIVIDER DC-8GHZ SOT26 / Prescaler 3V Divide By 8 8000MHz 6-Pin SOT-23 T/R
Lowest to $14.0613
ECAD model for HMC434ETR
Analog Devices Inc.
GAAS PHEMT MMIC ADA, 32 - 46 GHZ
Lowest to $363.5821
ECAD model for HMC579-SX
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Lowest to $5.4849
ECAD model for IS1684S-151
Skyworks Solutions Inc.
11BGN FEM WITH BLUETOOTH PORT / RF IC
Need more? Email Us
ECAD model for SE2602T-R
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28-QFN / RF IC Phase Shifter Radar 2.5GHz ~ 3.1GHz 28-QFN (6x6)
Need more? Email Us
ECAD model for HMC647LP6ETR
Maxim Integrated
RF FRACT INTEGER N SYNTH 20WFQFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Need more? Email Us
ECAD model for MAX2880ETP+TG2Z
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK RSSI Equipped 16-SO
Lowest to $65.1941
ECAD model for SA604AD/01,112

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention