EN
  • EN
  • DE

SY88973BLMG

Part No SY88973BLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V 3.2Gbps CML Low Power Limiting Post Amplifier with TTL LOS | IC POST AMP CML 3.2GBPS 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88973
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263130-SY88973BLMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88973BLMG CAD Model

Description

Microchip Technology SY88973BLMG

The SY88973BLMG from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, single-channel LVPECL clock synthesizer. This component is part of Microchip’s precision clock generation and distribution product line, designed to meet the stringent requirements of today's high-speed communication protocols and applications.

Key Features:

  • High-Speed Performance: The SY88973BLMG is capable of handling frequencies that make it suitable for high-speed applications, ensuring that your system can maintain a fast and reliable clock signal.
  • LVPECL Outputs: Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs provide a differential signal that is less susceptible to noise, which is crucial for maintaining signal integrity in noisy environments or over longer distances.
  • Low Power Consumption: Designed for energy efficiency, this clock synthesizer operates on a single 3.3V supply, reducing power consumption and heat generation within your system.
  • Single Channel: The single-channel output streamlines the design process, making it easier to integrate into your system without the complexity of multiple channels.
  • Industrial Temperature Range: With an operating temperature range suitable for industrial applications, the SY88973BLMG can perform reliably in a variety of challenging environments.

Applications:

The SY88973BLMG is ideal for use in a range of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Server and storage systems
  • Test and measurement equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY88973BLMG is no exception. It is manufactured to the highest standards to ensure it meets the performance and durability requirements of the most demanding applications. With the support of Microchip's global customer service and technical support networks, users can integrate this clock synthesizer into their designs with confidence.

You May Also Be Interested in

Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,533 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess