EN
  • EN
  • DE

STPSC4H065DLF

Part No STPSC4H065DLF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description SILICON CARBIDE DIODES  /  Diode Silicon Carbide Schottky 650 V 4A Surface Mount PowerFlat™ (8x8) HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 4 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 40 µA @ 650 V
Capacitance @ Vr, F 245pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (8x8) HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18412-2,497-18412-6,497-18412-1
Standard Package 3,000
Win Source Part Number 1195170-STPSC4H065DLF
Ultra Librarian 3D Model Ultra Librarian STPSC4H065DLF CAD Model

Description

STPSC4H065DLF - Silicon Carbide Power Schottky Diode

The STPSC4H065DLF from STMicroelectronics is a cutting-edge Silicon Carbide (SiC) Power Schottky Diode designed for high-performance power electronics applications. This diode is a part of ST's SiC diode portfolio that features no reverse recovery charge, high surge capability, and a low forward voltage drop, making it an ideal choice for energy-efficient and compact solutions.

Key Features

  • No Reverse Recovery Charge: The STPSC4H065DLF boasts a zero reverse recovery charge, which helps reduce switching losses and improves the efficiency of the application in which it is used.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during conduction, leading to higher efficiency in power conversion systems.
  • High Surge Capability: The device can handle high surge currents without failure, making it suitable for applications that may experience unexpected overcurrent conditions.
  • Temperature Independent Switching Behavior: The diode's performance remains consistent across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • High-Frequency Operation: The STPSC4H065DLF is optimized for high-frequency applications, allowing for smaller and more efficient designs.

Applications

The STPSC4H065DLF is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • AC-DC and DC-DC converters
  • LED lighting solutions
  • High-frequency inverters
  • Electric vehicle (EV) charging stations
  • Renewable energy systems

Package and Quality

The STPSC4H065DLF is packaged in a TO-220AC long leads, which is known for its reliability and robustness. This package is well-suited for through-hole PCB designs and offers good thermal performance. STMicroelectronics ensures that their products meet the highest quality standards, with rigorous testing and quality control measures in place.

By integrating the STPSC4H065DLF into your power electronics systems, you can expect improved efficiency, reduced heat dissipation, and enhanced overall performance, making it a smart choice for designers looking to leverage the benefits of Silicon Carbide technology.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess