EN
  • EN
  • DE

STF11N65K3

Part No STF11N65K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Gate charge minimized
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH3
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 42nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1180pF @ 50V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 35W (Tc)
Rds On (Maximum) @ Id, Vgs 850 mOhm @ 3.6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260929-STF11N65K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STF11N65K3
Introduction Date June 30, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STF11N65K3 CAD Model

Description

Introducing the STF11N65K3 - High-Performance Power MOSFET by STMicroelectronics

The STF11N65K3 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the MDmesh™ K3 series, which is renowned for its outstanding efficiency, especially in light-load conditions and high-switching applications. The STF11N65K3 is a perfect choice for a wide range of power applications, including switched-mode power supplies (SMPS), lighting, welding, solar inverters, and industrial applications.

Key Features:

  • Voltage Rating: The STF11N65K3 is designed to handle a maximum voltage of 650V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.38 ohms, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • High Current Rating: The device can support a continuous drain current (I<sub>D) of up to 11A, allowing it to handle significant power levels.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) enhances the switching performance, which is critical for high-frequency applications.
  • Zener-Protected: The MOSFET comes with an integrated Zener diode on the gate, providing protection against electrostatic discharge (ESD).

Advantages:

The STF11N65K3 MOSFET is designed using STMicroelectronics' advanced MDmesh™ K3 technology, which provides the following advantages:

  • Improved dv/dt capability and noise immunity for better reliability in rugged environments.
  • Optimized for resonant and soft-switching topologies, offering flexibility in circuit design.
  • Enhanced thermal performance due to the package design, ensuring stability under various operating conditions.

Applications:

Thanks to its robust design and high-performance characteristics, the STF11N65K3 is suitable for a multitude of applications, including:

  • High-efficiency SMPS (Switched-Mode Power Supplies)
  • LED lighting drivers
  • Inverters for renewable energy sources such as solar panels
  • Welding equipment
  • High-performance computing and server power supplies
  • Industrial power applications

With the STF11N65K3, designers can achieve a balance between efficiency and reliability, ensuring that their products meet the highest standards of performance and durability. STMicroelectronics continues to innovate, providing components that push the boundaries of power management technology.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess